Intel Corporation FPGAs (Field Programmable Gate Array) EP2S130F780I4N

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP2S130F780I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2S130F780I4N-ND
FPGAs (Field Programmable Gate Array) EP2S130F780I4N-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N - 773924-EP2S130F780I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N
773924-EP2S130F780I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N 773924-EP2S130F780I4N
Manufacturer: Altera Win Source Part Number: 773924-EP2S130F780I4 N Series: Stratix II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 534 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2S130 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP2S130F780C4; EP2S130F780C4N; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773924-EP2S130F780I4N
Series: Stratix II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 534
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Family Name: EP2S130
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP2S130F780C4; EP2S130F780C4N;
Introduction Date: January 22, 2004
ECCN: 3A001.a.7.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S130F780I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S130F780I4N
717MHz FPGA Programmable Logic Device 696-EP2S130F780I4N
Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S130F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F780I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S130F780I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F780I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F780I4N
FPGA - Field Programmable Gate Array EP2S130F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

Buy Now Datasheet
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2S130F780I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2S130F780I4N
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2S130F780I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F780I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F780I4N
FPGAs (Field Programmable Gate Array) EP2S130F780I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F780I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F780I4N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F780I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F780I4N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs - 386-EP2S130F780I4N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs
386-EP2S130F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs 386-EP2S130F780I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP2S130F780I4N-ND 773924-EP2S130F780I4N 696-EP2S130F780I4N EP2S130F780I4N EP2S130F780I4N EP2S130F780I4N EP2S130F780I4N EP2S130F780I4N 386-EP2S130F780I4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780I4N 717MHz FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs
Package Type Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA Other; 780-BBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details