Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N EP2S130F1020I5N

Description
Manufacturer: Intel Win Source Part Number: 918243-EP2S130F1020I 5N Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 742 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: 970069, , 544-EP2S130F1020I5N
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918243-EP2S130F1020I 5N Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 742 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: 970069, , 544-EP2S130F1020I5N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N - 918243-EP2S130F1020I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N
918243-EP2S130F1020I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N 918243-EP2S130F1020I5N
Manufacturer: Intel Win Source Part Number: 918243-EP2S130F1020I 5N Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 742 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Other Part Number: 970069, , 544-EP2S130F1020I5N

Manufacturer: Intel
Win Source Part Number: 918243-EP2S130F1020I5N
Series: Stratix® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 742
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Other Part Number: 970069, , 544-EP2S130F1020I5N

Buy Now
FPGA Programmable Logic Device - 696-EP2S130F1020I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S130F1020I5N
FPGA Programmable Logic Device 696-EP2S130F1020I5N
Field Programmable Gate Array, 132540-Cell, CMOS, PBGA1020 Product overview: EP2S130F1020I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 132540-Cell, CMOS, PBGA1020 Product overview: EP2S130F1020I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1020I5N
FPGAs (Field Programmable Gate Array) EP2S130F1020I5N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 132540 1020-BBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918243-EP2S130F1020I5N 696-EP2S130F1020I5N EP2S130F1020I5N EP2S130F1020I5N EP2S130F1020I5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I5N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details