Intel Corporation FPGA Programmable Logic Device EP2C8F256C6

Description
FPGA - Field Programmable Gate Array Product overview: EP2C8F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8F256C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C8F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8F256C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C8F256C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8F256C6
FPGA Programmable Logic Device 696-EP2C8F256C6
FPGA - Field Programmable Gate Array Product overview: EP2C8F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8F256C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8F256C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6 - 753088-EP2C8F256C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6
753088-EP2C8F256C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6 753088-EP2C8F256C6
Manufacturer: Intel Win Source Part Number: 753088-EP2C8F256C6 Mounting Style: SMD Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: EP2C8 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 182 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 753088-EP2C8F256C6
Mounting Style: SMD
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: EP2C8
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 182
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2148-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2148-ND
FPGAs (Field Programmable Gate Array) 544-2148-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8F256C6
FPGA - Field Programmable Gate Array EP2C8F256C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8F256C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C8F256C6
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8F256C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8F256C6
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C8F256C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C8F256C6
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA EP2C8F256C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8F256C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8F256C6
FPGAs (Field Programmable Gate Array) EP2C8F256C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C8F256C6 753088-EP2C8F256C6 544-2148-ND EP2C8F256C6 EP2C8F256C6 EP2C8F256C6 EP2C8F256C6 EP2C8F256C6
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8F256C6 FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 8256 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LBGA Other; FBGA Other; 256-LBGA
Internal Frequency 260 MHz
User I/Os 182 pins 182 pins 182 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details