Intel Corporation FPGAs (Field Programmable Gate Array) EP2C70F896C8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA
Request a Quote
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1410-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1410-ND
FPGAs (Field Programmable Gate Array) 544-1410-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8 - 809160-EP2C70F896C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8
809160-EP2C70F896C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8 809160-EP2C70F896C8
Manufacturer: Intel Win Source Part Number: 809160-EP2C70F896C8 Packaging: Tray Mounting Style: SMD Number of I/O: 622 Number of LABs/CLBs: 4276 Number of Logic Elements/Cells: 68416 Total RAM Bits: 1152000 Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 896-BGA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C70

Manufacturer: Intel
Win Source Part Number: 809160-EP2C70F896C8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 622
Number of LABs/CLBs: 4276
Number of Logic Elements/Cells: 68416
Total RAM Bits: 1152000
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 896-BGA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2C70

Buy Now
FPGA Programmable Logic Device - 696-EP2C70F896C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F896C8
FPGA Programmable Logic Device 696-EP2C70F896C8
FPGA - Field Programmable Gate Array Product overview: EP2C70F896C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F896C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F896C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F896C8
IC FPGA 622 I/O 896FBGA

IC FPGA 622 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F896C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F896C8
IC FPGA 622 I/O 896FBGA

IC FPGA 622 I/O 896FBGA

Supplier's Site
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA - EP2C70F896C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA
EP2C70F896C8
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA EP2C70F896C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F896C8
FPGA - Field Programmable Gate Array EP2C70F896C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 622 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 622 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F896C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F896C8
FPGAs (Field Programmable Gate Array) EP2C70F896C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1410-ND 809160-EP2C70F896C8 696-EP2C70F896C8 EP2C70F896C8 EP2C70F896C8 EP2C70F896C8 EP2C70F896C8 EP2C70F896C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896C8 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BGA Other; Tray Other; FBGA Other; 896-BGA
Pins 896
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 68416 68416 68416
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details