Intel Corporation 402.58MHz 1.2V FPGA Programmable Logic Device EP2C5T144C7N

Description
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: EP2C5T144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: EP2C5T144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C7N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2C5T144C7N is a Field Programmable Gate Array (FPGA) from the Cyclone II family, manufactured by Altera. It features 4608 logic elements and 288 logic array blocks (LABs), providing a robust architecture for various embedded processing applications. The device supports 89 input/output pins and has a total RAM capacity of 119,808 bits, making it suitable for memory-intensive tasks. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 144-TQFP format, measuring 20x20 mm. It is rated for an operating temperature range of 0°C to 85°C, which allows for use in a variety of environments. The part is classified as commonly used with a high popularity rating, although it faces a 31% fake threat in the open market, indicating a need for caution when sourcing. The supply and demand status is currently limited, which may affect availability.

Datasheet Summary
Powered by GS/AI

The EP2C5T144C7N is a Field Programmable Gate Array (FPGA) from the Cyclone II family, manufactured by Altera. It features 4608 logic elements and 288 logic array blocks (LABs), providing a robust architecture for various embedded processing applications. The device supports 89 input/output pins and has a total RAM capacity of 119,808 bits, making it suitable for memory-intensive tasks. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 144-TQFP format, measuring 20x20 mm. It is rated for an operating temperature range of 0°C to 85°C, which allows for use in a variety of environments. The part is classified as commonly used with a high popularity rating, although it faces a 31% fake threat in the open market, indicating a need for caution when sourcing. The supply and demand status is currently limited, which may affect availability.

Suppliers

Company
Product
Description
Supplier Links
402.58MHz 1.2V FPGA Programmable Logic Device - 696-EP2C5T144C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402.58MHz 1.2V FPGA Programmable Logic Device
696-EP2C5T144C7N
402.58MHz 1.2V FPGA Programmable Logic Device 696-EP2C5T144C7N
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: EP2C5T144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: EP2C5T144C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1655-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1655-ND
FPGAs (Field Programmable Gate Array) 544-1655-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N - 085395-EP2C5T144C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N
085395-EP2C5T144C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N 085395-EP2C5T144C7N
Manufacturer: Altera Win Source Part Number: 085395-EP2C5T144C7N Mounting: SMD (SMT) Number of I/O: 89 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 085395-EP2C5T144C7N
Mounting: SMD (SMT)
Number of I/O: 89
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C7N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C7N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C5T144C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C7N
FPGAs (Field Programmable Gate Array) EP2C5T144C7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C5T144C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C5T144C7N
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP EP2C5T144C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5T144C7N
FPGA - Field Programmable Gate Array EP2C5T144C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C5T144C7N 544-1655-ND 085395-EP2C5T144C7N EP2C5T144C7N EP2C5T144C7N EP2C5T144C7N EP2C5T144C7N EP2C5T144C7N
Product Name 402.58MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C7N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP FPGA - Field Programmable Gate Array
Package Type Other; Tray LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 260 MHz
User I/Os 89 pins 89 pins 89 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR SDRAM|QDR II+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details