Intel Corporation FPGA Programmable Logic Device EP2C5F256I8

Description
FPGA - Field Programmable Gate Array Product overview: EP2C5F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C5F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256I8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C5F256I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5F256I8
FPGA Programmable Logic Device 696-EP2C5F256I8
FPGA - Field Programmable Gate Array Product overview: EP2C5F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256I8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5F256I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8 - 083296-EP2C5F256I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8
083296-EP2C5F256I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8 083296-EP2C5F256I8
Manufacturer: Altera Win Source Part Number: 083296-EP2C5F256I8 Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 083296-EP2C5F256I8
Mounting: SMD (SMT)
Number of I/O: 158
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2132-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2132-ND
FPGAs (Field Programmable Gate Array) 544-2132-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C5F256I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C5F256I8
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C5F256I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5F256I8
FPGA - Field Programmable Gate Array EP2C5F256I8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5F256I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5F256I8
FPGAs (Field Programmable Gate Array) EP2C5F256I8
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256I8
Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256I8
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256I8
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C5F256I8 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C5F256I8
FPGAs (Field Programmable Gate Array) EP2C5F256I8
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C5F256I8 083296-EP2C5F256I8 544-2132-ND EP2C5F256I8 EP2C5F256I8 EP2C5F256I8 EP2C5F256I8 EP2C5F256I8 EP2C5F256I8
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256I8 FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-FBGA (17x17) Other; 256-LBGA Other; FBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 260 MHz
User I/Os 158 pins 158 pins 158 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details