Manufacturer: Altera
Win Source Part Number: 1172138-EP2C35F484C8
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
FPGA - Field Programmable Gate Array Product overview: EP2C35F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C8 can be used for catalog matching and distributor lookup.
IC FPGA 322 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
IC FPGA 322 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 322 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172138-EP2C35F484C8 | 544-1078-ND | 696-EP2C35F484C8 | EP2C35F484C8 | EP2C35F484C8 | EP2C35F484C8 | EP2C35F484C8 | EP2C35F484C8 | EP2C35F484C8 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C8 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | Other; 484-BGA | Other; FBGA | ||||
| Pins | 484 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Internal Frequency | 260 MHz |