Intel Corporation FPGAs (Field Programmable Gate Array) EP2C20Q240C8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2107-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2107-ND
FPGAs (Field Programmable Gate Array) 544-2107-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20Q240C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20Q240C8N
FPGA Programmable Logic Device 696-EP2C20Q240C8N
FPGA - Field Programmable Gate Array Product overview: EP2C20Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20Q240C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20Q240C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N - 084669-EP2C20Q240C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N
084669-EP2C20Q240C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N 084669-EP2C20Q240C8N
Manufacturer: Altera Win Source Part Number: 084669-EP2C20Q240C8N Mounting: SMD (SMT) Number of I/O: 142 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP2C20Q240C8; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 084669-EP2C20Q240C8N
Mounting: SMD (SMT)
Number of I/O: 142
Number of LABs/CLBs: 1172
Number of Logic Elements/Cells: 18752
Total RAM Bits: 239616
Family Name: EP2C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP2C20Q240C8;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Cyclone Ii Fpga 20K, Smd, 2C20Q240; No. Of Logic Blocks Altera - 58M5898 - Newark, An Avnet Company
Chicago, IL, United States
Cyclone Ii Fpga 20K, Smd, 2C20Q240; No. Of Logic Blocks Altera
58M5898
Cyclone Ii Fpga 20K, Smd, 2C20Q240; No. Of Logic Blocks Altera 58M5898
CYCLONE II FPGA 20K, SMD, 2C20Q240; No. of Logic Blocks:1172; No. of Macrocells:18752; FPGA Family:Cyclone II; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:239616; No. of I/O s:142I/O s; Clock RoHS Compliant: Yes

CYCLONE II FPGA 20K, SMD, 2C20Q240; No. of Logic Blocks:1172; No. of Macrocells:18752; FPGA Family:Cyclone II; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:239616; No. of I/O s:142I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20Q240C8N
FPGA - Field Programmable Gate Array EP2C20Q240C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 142 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 142 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C20Q240C8N
FPGAs (Field Programmable Gate Array) EP2C20Q240C8N
IC FPGA 142 I/O 240QFP

IC FPGA 142 I/O 240QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20Q240C8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C20Q240C8N
IC FPGA 142 I/O 240QFP

IC FPGA 142 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20Q240C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20Q240C8N
IC FPGA 142 I/O 240QFP

IC FPGA 142 I/O 240QFP

Supplier's Site
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 240-Pin PQFP - EP2C20Q240C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 240-Pin PQFP
EP2C20Q240C8N
FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 240-Pin PQFP EP2C20Q240C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20Q240C8N
FPGAs (Field Programmable Gate Array) EP2C20Q240C8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 239616 18752 240-BFQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2107-ND 696-EP2C20Q240C8N 084669-EP2C20Q240C8N 58M5898 EP2C20Q240C8N EP2C20Q240C8N EP2C20Q240C8N EP2C20Q240C8N EP2C20Q240C8N EP2C20Q240C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20Q240C8N Cyclone Ii Fpga 20K, Smd, 2C20Q240; No. Of Logic Blocks Altera FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 18752 Cells 402.58MHz 90nm Technology 1.2V 240-Pin PQFP FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP Other; Tray QFP; Other; 240-PQFP (32x32) Other; QFP QFP; Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP
Pins 240 240
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-3 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details