Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N EP2C20F484C6N

Description
Manufacturer: Altera Win Source Part Number: 015438-EP2C20F484C6N Mounting: SMD (SMT) Number of I/O: 315 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FGG484; A3P250L-FGG484I; A3P250L-1FGG484I; Introduction Date: June 01, 2004 ECCN: 3A991 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015438-EP2C20F484C6N Mounting: SMD (SMT) Number of I/O: 315 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FGG484; A3P250L-FGG484I; A3P250L-1FGG484I; Introduction Date: June 01, 2004 ECCN: 3A991 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N - 015438-EP2C20F484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N
015438-EP2C20F484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N 015438-EP2C20F484C6N
Manufacturer: Altera Win Source Part Number: 015438-EP2C20F484C6N Mounting: SMD (SMT) Number of I/O: 315 Number of LABs/CLBs: 1172 Number of Logic Elements/Cells: 18752 Total RAM Bits: 239616 Family Name: EP2C20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-1FGG484; A3P250L-FGG484I; A3P250L-1FGG484I; Introduction Date: June 01, 2004 ECCN: 3A991 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 015438-EP2C20F484C6N
Mounting: SMD (SMT)
Number of I/O: 315
Number of LABs/CLBs: 1172
Number of Logic Elements/Cells: 18752
Total RAM Bits: 239616
Family Name: EP2C20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P250L-1FGG484; A3P250L-FGG484I; A3P250L-1FGG484I;
Introduction Date: June 01, 2004
ECCN: 3A991
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C20F484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C20F484C6N
FPGA Programmable Logic Device 696-EP2C20F484C6N
FPGA - Field Programmable Gate Array Product overview: EP2C20F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C20F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C20F484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1670-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1670-ND
FPGAs (Field Programmable Gate Array) 544-1670-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C6N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site
FPGA 18752 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C20F484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18752 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C20F484C6N
FPGA 18752 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA EP2C20F484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 315 I/O 484FBGA - 2936-EP2C20F484C6N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 315 I/O 484FBGA
2936-EP2C20F484C6N
IC FPGA 315 I/O 484FBGA 2936-EP2C20F484C6N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C20F484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2C20F484C6N
IC FPGA 315 I/O 484FBGA

IC FPGA 315 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C20F484C6N
FPGA - Field Programmable Gate Array EP2C20F484C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 1172 LABs 315 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C20F484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C20F484C6N
FPGAs (Field Programmable Gate Array) EP2C20F484C6N
Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 315 239616 18752 484-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015438-EP2C20F484C6N 696-EP2C20F484C6N 544-1670-ND EP2C20F484C6N EP2C20F484C6N 2936-EP2C20F484C6N EP2C20F484C6N EP2C20F484C6N EP2C20F484C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C20F484C6N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 18752 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA IC FPGA 315 I/O 484FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 18752 18752 18752 18752
Package Type Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; FBGA Other; FBGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.2V Other; 1.15V ~ 1.25V
Internal Frequency 260 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details