Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N EP2AGX45CU17C5N

Description
Manufacturer: Intel Win Source Part Number: 918208-EP2AGX45CU17C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA Package: Tray Package: 358-LFBGA, FCBGA Mounting: Surface Mount Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 358-UBGA, FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918208-EP2AGX45CU17C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA Package: Tray Package: 358-LFBGA, FCBGA Mounting: Surface Mount Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 358-UBGA, FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N - 918208-EP2AGX45CU17C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N
918208-EP2AGX45CU17C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N 918208-EP2AGX45CU17C5N
Manufacturer: Intel Win Source Part Number: 918208-EP2AGX45CU17C 5N Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA Package: Tray Package: 358-LFBGA, FCBGA Mounting: Surface Mount Number of I/O: 156 Part Status: Obsolete Family Name: EP2AGX45 Categories: Integrated Circuits (ICs) Case / Package: 358-UBGA, FCBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918208-EP2AGX45CU17C5N
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA
Package: Tray
Package: 358-LFBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 156
Part Status: Obsolete
Family Name: EP2AGX45
Categories: Integrated Circuits (ICs)
Case / Package: 358-UBGA, FCBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C5N-ND
FPGAs (Field Programmable Gate Array) EP2AGX45CU17C5N-ND
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-EP2AGX45CU17C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-EP2AGX45CU17C5N
500MHz FPGA Programmable Logic Device 696-EP2AGX45CU17C5N
Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX45CU17C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45CU17C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 42959-Cell, CMOS, PBGA358, 17 X 17 MM, LEAD FREE, MO-275, UBGA-358 Product overview: EP2AGX45CU17C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX45CU17C5N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C5N
FPGAs (Field Programmable Gate Array) EP2AGX45CU17C5N
Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 156 3517440 42959 358-LFBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX45CU17C5N
FPGA - Field Programmable Gate Array EP2AGX45CU17C5N
FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 156 IOs

FPGA - Field Programmable Gate Array FPGA - Arria II GX 1805 LABs 156 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45CU17C5N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX45CU17C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX45CU17C5N
IC FPGA 156 I/O 358UBGA

IC FPGA 156 I/O 358UBGA

Supplier's Site
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA - EP2AGX45CU17C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
EP2AGX45CU17C5N
FPGA 42959 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA EP2AGX45CU17C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918208-EP2AGX45CU17C5N EP2AGX45CU17C5N-ND 696-EP2AGX45CU17C5N EP2AGX45CU17C5N EP2AGX45CU17C5N EP2AGX45CU17C5N EP2AGX45CU17C5N EP2AGX45CU17C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX45CU17C5N FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 42959 Cells 500MHz 40nm Technology 0.9V 358-Pin FC-UFBGA
Package Type Other; 358-UBGA, FCBGA (17x17) Other; 358-LFBGA, FCBGA Other; BGA Other; 358-LFBGA, FCBGA Other; FC-UFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 358
Logic Cells / Logic Blocks 42959 42959 42959
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810GC-35 - Rochester Electronics
Specs
Package Type Other; PGA68
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details