Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 372 I/O 780FBGA
Arria II GX Field Programmable Gate Array (FPGA) IC 372 12038144 244188 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Arria II GX 10260 LABs 372 IO
IC FPGA 372 I/O 780FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2AGX260EF29C5-ND | EP2AGX260EF29C5 | EP2AGX260EF29C5 | EP2AGX260EF29C5 | EP2AGX260EF29C5 | EP2AGX260EF29C5 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 244188 Cells 500MHz 40nm Technology 0.9V 780-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-FBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 244188 | 244188 |