Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4G

Description
Win Source Part Number: 1013415-EP2AGX190FF3 5C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Base Product Number: EP2AGX190
Request a Quote Datasheet
Description
Win Source Part Number: 1013415-EP2AGX190FF3 5C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Base Product Number: EP2AGX190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1013415-EP2AGX190FF35C4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1013415-EP2AGX190FF35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1013415-EP2AGX190FF35C4G
Win Source Part Number: 1013415-EP2AGX190FF3 5C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria II GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 612 Number of LABs/CLBs: 7612 Number of Logic Elements/Cells: 181165 Total RAM Bits: 10177536 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Base Product Number: EP2AGX190

Win Source Part Number: 1013415-EP2AGX190FF35C4G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria II GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 612
Number of LABs/CLBs: 7612
Number of Logic Elements/Cells: 181165
Total RAM Bits: 10177536
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Base Product Number: EP2AGX190

Buy Now
500MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX190FF35C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX190FF35C4G
500MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX190FF35C4G
FPGA Arria® II GX Family 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX190FF35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190FF35C4G can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX190FF35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX190FF35C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4G
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4G
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4G
FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4G
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX190FF35C4G
FPGA - Field Programmable Gate Array EP2AGX190FF35C4G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 612 I/O 1152FBGA - 386-EP2AGX190FF35C4G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 612 I/O 1152FBGA
386-EP2AGX190FF35C4G
IC FPGA 612 I/O 1152FBGA 386-EP2AGX190FF35C4G
IC FPGA 612 I/O 1152FBGA

IC FPGA 612 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2AGX190FF35C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX190FF35C4G
FPGAs (Field Programmable Gate Array) EP2AGX190FF35C4G
Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 612 10177536 181165 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1013415-EP2AGX190FF35C4G 696-EP2AGX190FF35C4G EP2AGX190FF35C4G EP2AGX190FF35C4G EP2AGX190FF35C4G EP2AGX190FF35C4G 386-EP2AGX190FF35C4G EP2AGX190FF35C4G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz 0.9V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 612 I/O 1152FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 181165 181165 181165 181165
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V Other; 0.87V~0.93V Other; 0.87V ~ 0.93V
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data