Intel Corporation 500MHz 0.9V FPGA Programmable Logic Device EP2AGX125EF35C5G

Description
FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX125EF35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX125EF35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz 0.9V FPGA Programmable Logic Device - 696-EP2AGX125EF35C5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 0.9V FPGA Programmable Logic Device
696-EP2AGX125EF35C5G
500MHz 0.9V FPGA Programmable Logic Device 696-EP2AGX125EF35C5G
FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX125EF35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C5G can be used for catalog matching and distributor lookup.

FPGA Arria® II GX Family 118143 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA Tray Product overview: EP2AGX125EF35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2AGX125EF35C5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G - 870512-EP2AGX125EF35C5G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G
870512-EP2AGX125EF35C5G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G 870512-EP2AGX125EF35C5G
Manufacturer: Intel Win Source Part Number: 870512-EP2AGX125EF35 C5G Series: Arria II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA Package: 1152-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 452 Family Name: EP2AGX125 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 870512-EP2AGX125EF35C5G
Series: Arria II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA
Package: 1152-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 452
Family Name: EP2AGX125
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected

Buy Now
FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C5G
FPGAs (Field Programmable Gate Array) EP2AGX125EF35C5G
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C5G
Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF35C5G
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C5G
FPGAs (Field Programmable Gate Array) EP2AGX125EF35C5G
Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Arria II GX Field Programmable Gate Array (FPGA) IC 452 8315904 118143 1152-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2AGX125EF35C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2AGX125EF35C5G
IC FPGA 452 I/O 1152FBGA

IC FPGA 452 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2AGX125EF35C5G
FPGA - Field Programmable Gate Array EP2AGX125EF35C5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2AGX125EF35C5G 870512-EP2AGX125EF35C5G EP2AGX125EF35C5G EP2AGX125EF35C5G EP2AGX125EF35C5G EP2AGX125EF35C5G EP2AGX125EF35C5G
Product Name 500MHz 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2AGX125EF35C5G FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
User I/Os 452 pins 452 pins 452 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details