Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 735 I/O 1020FBGA
APEX II Field Programmable Gate Array (FPGA) IC 735 655360 38400 1020-BBGA
| Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP2A40F1020C9 | EP2A40F1020C9 | EP2A40F1020C9 |
| Product Name | FPGA 38400 Cells 366MHz 0.15um Technology 1.5V 1020-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; FC-FBGA | Other; 1020-BBGA | |
| System Gates | 3.00E6 | 3.00E6 | |
| Logic Cells / Logic Blocks | 38400 | 38400 | |
| User I/Os | 735 pins | 735 pins |