Manufacturer: Altera
Win Source Part Number: 773915-EP2A25B724C7
Series: APEX II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 724-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 540
Number of LABs/CLBs: 2430
Number of Logic Elements/Cells: 24320
Total RAM Bits: 622592
Number of Gates: 2750000
Part Status: Obsolete(EOL)
Family Name: EP2A15
Categories: Integrated Circuits (ICs)
Manufacturer Package: 724-BGA (35x35)
Alternative Parts (Cross-Reference): EP2A25B724C7N; EP2A25B724I7; EP2A25B724I7N;
Introduction Date: December 10, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FPGA 540 I/O 724BGA Product overview: EP2A25B724C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2A25B724C7 can be used for catalog matching and distributor lookup.
APEX II Field Programmable Gate Array (FPGA) IC 540 724-BBGA, FCBGA
APEX II Field Programmable Gate Array (FPGA) IC 540 622592 24320 724-BBGA, FCBGA
IC FPGA 540 I/O 724BGA
IC FPGA 540 I/O 724BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 773915-EP2A25B724C7 | 696-EP2A25B724C7 | EP2A25B724C7 | EP2A25B724C7 | EP2A25B724C7 | EP2A25B724C7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C7 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2.75E6 | 2.75E6 | 2.75E6 | |||
| Logic Cells / Logic Blocks | 24320 | 24320 | 24320 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.425 V ~ 1.575 V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other |