Intel Corporation FPGAs (Field Programmable Gate Array) EP20K60ETC144-3

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K60ETC144-3-ND
FPGAs (Field Programmable Gate Array) EP20K60ETC144-3-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

Buy Now Datasheet
Loadable PLD, 3.56ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K60ETC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60ETC144-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 3.56ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K60ETC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60ETC144-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 - 139665-EP20K60ETC144-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3
139665-EP20K60ETC144-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 139665-EP20K60ETC144-3
Manufacturer: Altera Win Source Part Number: 139665-EP20K60ETC144 -3 Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 139665-EP20K60ETC144-3
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60ETC144-3
FPGAs (Field Programmable Gate Array) EP20K60ETC144-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 32768 2560 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K60ETC144-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K60ETC144-3
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60ETC144-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K60ETC144-3
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet
FPGA 2560 Cells 182MHz 0.22um Technology 1.8V 144-Pin TQFP - EP20K60ETC144-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 182MHz 0.22um Technology 1.8V 144-Pin TQFP
EP20K60ETC144-3
FPGA 2560 Cells 182MHz 0.22um Technology 1.8V 144-Pin TQFP EP20K60ETC144-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K60ETC144-3-ND 696-EP20K60ETC144-3 139665-EP20K60ETC144-3 EP20K60ETC144-3 EP20K60ETC144-3 EP20K60ETC144-3 EP20K60ETC144-3
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-3 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 182MHz 0.22um Technology 1.8V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details