Intel Corporation FPGA Programmable Logic Device EP20K60EQC208-1X

Description
IC FPGA 148 I/O 208QFP Product overview: EP20K60EQC208-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1X can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 148 I/O 208QFP Product overview: EP20K60EQC208-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K60EQC208-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a typical gate count of 60,000 and supports up to 2,560 logic elements (LEs). The device is designed for low-power operation with a supply voltage of 2.5 V and offers MultiVolt I/O interface support for compatibility with 1.8 V, 3.3 V, and 5.0 V devices. This FPGA incorporates a MultiCore architecture that integrates look-up table (LUT) logic, product-term logic, and embedded memory, allowing for efficient implementation of both register-intensive and combinatorial functions. It includes up to 256 macrocells and 32,768 RAM bits, which can be utilized without reducing available logic resources. The EP20K60EQC208-1X also features advanced clock management capabilities, including up to four phase-locked loops (PLLs) and a low-skew clock tree. The device supports high-speed I/O performance, compliant with PCI Local Bus specifications, and is capable of interfacing with high-speed external memories such as DDR SDRAM. It also provides programmable output slew-rate control and supports various advanced I/O standards. The FPGA is available in a 208-pin BFQFP package, making it suitable for applications requiring a compact form factor.

Datasheet Summary
Powered by GS/AI

The EP20K60EQC208-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a typical gate count of 60,000 and supports up to 2,560 logic elements (LEs). The device is designed for low-power operation with a supply voltage of 2.5 V and offers MultiVolt I/O interface support for compatibility with 1.8 V, 3.3 V, and 5.0 V devices. This FPGA incorporates a MultiCore architecture that integrates look-up table (LUT) logic, product-term logic, and embedded memory, allowing for efficient implementation of both register-intensive and combinatorial functions. It includes up to 256 macrocells and 32,768 RAM bits, which can be utilized without reducing available logic resources. The EP20K60EQC208-1X also features advanced clock management capabilities, including up to four phase-locked loops (PLLs) and a low-skew clock tree. The device supports high-speed I/O performance, compliant with PCI Local Bus specifications, and is capable of interfacing with high-speed external memories such as DDR SDRAM. It also provides programmable output slew-rate control and supports various advanced I/O standards. The FPGA is available in a 208-pin BFQFP package, making it suitable for applications requiring a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K60EQC208-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K60EQC208-1X
FPGA Programmable Logic Device 696-EP20K60EQC208-1X
IC FPGA 148 I/O 208QFP Product overview: EP20K60EQC208-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1X can be used for catalog matching and distributor lookup.

IC FPGA 148 I/O 208QFP Product overview: EP20K60EQC208-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K60EQC208-1X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X - 040157-EP20K60EQC208-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X
040157-EP20K60EQC208-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X 040157-EP20K60EQC208-1X
Manufacturer: Altera Win Source Part Number: 040157-EP20K60EQC208 -1X Mounting: SMD (SMT) Number of I/O: 148 Number of LABs/CLBs: 2560 Number of Logic Elements/Cells: 2560 Total RAM Bits: 32768 Number of Gates: 162000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 040157-EP20K60EQC208-1X
Mounting: SMD (SMT)
Number of I/O: 148
Number of LABs/CLBs: 2560
Number of Logic Elements/Cells: 2560
Total RAM Bits: 32768
Number of Gates: 162000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 24

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K60EQC208-1X
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site Datasheet
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K60EQC208-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K60EQC208-1X
FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K60EQC208-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K60EQC208-1X
FPGAs (Field Programmable Gate Array) EP20K60EQC208-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 148 32768 2560 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K60EQC208-1X 040157-EP20K60EQC208-1X EP20K60EQC208-1X EP20K60EQC208-1X EP20K60EQC208-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQC208-1X Embedded - FPGAs (Field Programmable Gate Array) FPGA 2560 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP FPGAs (Field Programmable Gate Array)
System Gates 162000 162000 162000 162000
Logic Cells / Logic Blocks 2560 2560 2560 2560
Package Type Other; 208-PQFP (28x28) QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 208-BFQFP
User I/Os 148 pins 148 pins 148 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details