Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP20K400EF27C1XNGZ

Description
IC FPGA 488 I/O
Description
IC FPGA 488 I/O
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K400EF27C1XNGZ is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density applications. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and includes 104 embedded system blocks for memory functions. This FPGA operates at a supply voltage of 1.8V or 2.5V and supports a MultiVolt I/O interface, allowing compatibility with various voltage levels (1.8V, 2.5V, 3.3V, and 5.0V). It incorporates advanced clock management capabilities, including up to four phase-locked loops (PLLs) and features for reducing clock skew and delay. The EP20K400EF27C1XNGZ is designed for low-power operation and offers robust I/O features, including support for high-speed external memories and compliance with PCI Local Bus specifications. Its advanced interconnect structure and software design support through the Altera Quartus II development system enhance its usability for engineers looking for flexible and powerful FPGA solutions.

Datasheet Summary
Powered by GS/AI

The EP20K400EF27C1XNGZ is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density applications. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and includes 104 embedded system blocks for memory functions. This FPGA operates at a supply voltage of 1.8V or 2.5V and supports a MultiVolt I/O interface, allowing compatibility with various voltage levels (1.8V, 2.5V, 3.3V, and 5.0V). It incorporates advanced clock management capabilities, including up to four phase-locked loops (PLLs) and features for reducing clock skew and delay. The EP20K400EF27C1XNGZ is designed for low-power operation and offers robust I/O features, including support for high-speed external memories and compliance with PCI Local Bus specifications. Its advanced interconnect structure and software design support through the Altera Quartus II development system enhance its usability for engineers looking for flexible and powerful FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EF27C1XNGZ - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EF27C1XNGZ
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EF27C1XNGZ
IC FPGA 488 I/O

IC FPGA 488 I/O

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EF27C1XNGZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EF27C1XNGZ
FPGAs (Field Programmable Gate Array) EP20K400EF27C1XNGZ
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400EF27C1XNGZ EP20K400EF27C1XNGZ
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640
User I/Os 488 pins 488 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details