The EP20K30ETC144-3N is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 30,000 and supports up to 1,200 logic elements (LEs). The device includes embedded system blocks (ESBs) for memory functions, allowing for efficient implementation of FIFO buffers and dual-port RAM. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, enabling compatibility with 1.8 V, 3.3 V, and 5.0 V devices. It is equipped with advanced clock management capabilities, including phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K30ETC144-3N also provides robust I/O features, supporting various high-speed standards and offering programmable output control to minimize switching noise. Engineers considering this FPGA will find it suitable for applications requiring a balance of logic density, memory integration, and flexible I/O capabilities.
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP
Manufacturer: Altera
Win Source Part Number: 773886-EP20K30ETC144
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 92
Number of LABs/CLBs: 120
Number of Logic Elements/Cells: 1200
Total RAM Bits: 24576
Number of Gates: 113000
Part Status: Obsolete(EOL)
Family Name: EP20K30E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): A2F060M3E-1TQ144; A2F060M3E-1TQ144I; A3P125-TQG144; A2F060M3E-TQ144I;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Loadable PLD, 3.98ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K30ETC144-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30ETC144-3N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP
IC FPGA 92 I/O 144TQFP
IC FPGA 92 I/O 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K30ETC144-3N-ND | 773886-EP20K30ETC144-3N | 696-EP20K30ETC144-3N | EP20K30ETC144-3N | EP20K30ETC144-3N | EP20K30ETC144-3N | EP20K30ETC144-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30ETC144-3N | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1200 Cells 435MHz 0.22um Technology 1.8V 144-Pin TQFP |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | ||||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 113000 | 113000 | 113000 | ||||
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 |