Intel Corporation 350MHz 1.8V FPGA Programmable Logic Device EP20K300EQC240-2XN

Description
IC FPGA 152 I/O 240QFP / FPGA APEX 20K Family 300K Gates 11520 Cells 350MHz 0.22um Technology 1.8V 240-Pin PQFP Product overview: EP20K300EQC240-2XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 XN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 152 I/O 240QFP / FPGA APEX 20K Family 300K Gates 11520 Cells 350MHz 0.22um Technology 1.8V 240-Pin PQFP Product overview: EP20K300EQC240-2XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 XN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MHz 1.8V FPGA Programmable Logic Device - 696-EP20K300EQC240-2XN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHz 1.8V FPGA Programmable Logic Device
696-EP20K300EQC240-2XN
350MHz 1.8V FPGA Programmable Logic Device 696-EP20K300EQC240-2XN
IC FPGA 152 I/O 240QFP / FPGA APEX 20K Family 300K Gates 11520 Cells 350MHz 0.22um Technology 1.8V 240-Pin PQFP Product overview: EP20K300EQC240-2XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 XN can be used for catalog matching and distributor lookup.

IC FPGA 152 I/O 240QFP / FPGA APEX 20K Family 300K Gates 11520 Cells 350MHz 0.22um Technology 1.8V 240-Pin PQFP Product overview: EP20K300EQC240-2XN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2XN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN - 773880-EP20K300EQC240-2XN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN
773880-EP20K300EQC240-2XN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN 773880-EP20K300EQC240-2XN
Manufacturer: Altera Win Source Part Number: 773880-EP20K300EQC24 0-2XN Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 152 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Part Status: Obsolete(EOL) Family Name: EP20K300E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XCV400-6PQG240I; XCV400-4PQ240I; XCV400E-8PQ240I; XCV400-5PQ240I; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773880-EP20K300EQC240-2XN
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 152
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Part Status: Obsolete(EOL)
Family Name: EP20K300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XCV400-6PQG240I; XCV400-4PQ240I; XCV400E-8PQ240I; XCV400-5PQ240I;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP - EP20K300EQC240-2XN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP
EP20K300EQC240-2XN
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP EP20K300EQC240-2XN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2XN
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2XN
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2XN
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EQC240-2XN
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K300EQC240-2XN 773880-EP20K300EQC240-2XN EP20K300EQC240-2XN EP20K300EQC240-2XN EP20K300EQC240-2XN
Product Name 350MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2XN FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 728000 728000 728000 728000
Logic Cells / Logic Blocks 11520 11520 11520 11520
Package Type Other; 240-BQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP
User I/Os 152 pins 152 pins 152 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details