Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 EP20K300EQC240-2

Description
Manufacturer: Altera Win Source Part Number: 141960-EP20K300EQC24 0-2 Mounting: SMD (SMT) Number of I/O: 152 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Family Name: EP20K300E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): XCV400-5PQ240C; XCV400-6PQG240C; XCV400-5PQ240I; XCV400E-6PQ240C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 141960-EP20K300EQC24 0-2 Mounting: SMD (SMT) Number of I/O: 152 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Family Name: EP20K300E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): XCV400-5PQ240C; XCV400-6PQG240C; XCV400-5PQ240I; XCV400E-6PQ240C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 - 141960-EP20K300EQC240-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2
141960-EP20K300EQC240-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 141960-EP20K300EQC240-2
Manufacturer: Altera Win Source Part Number: 141960-EP20K300EQC24 0-2 Mounting: SMD (SMT) Number of I/O: 152 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Family Name: EP20K300E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): XCV400-5PQ240C; XCV400-6PQG240C; XCV400-5PQ240I; XCV400E-6PQ240C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 141960-EP20K300EQC240-2
Mounting: SMD (SMT)
Number of I/O: 152
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Family Name: EP20K300E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Alternative Parts (Cross-Reference): XCV400-5PQ240C; XCV400-6PQG240C; XCV400-5PQ240I; XCV400E-6PQ240C;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2-ND
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

Buy Now Datasheet
Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FPGA 152 I/O 240QFP - 386-EP20K300EQC240-2 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 152 I/O 240QFP
386-EP20K300EQC240-2
IC FPGA 152 I/O 240QFP 386-EP20K300EQC240-2
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP - EP20K300EQC240-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP
EP20K300EQC240-2
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP EP20K300EQC240-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K300EQC240-2
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EQC240-2
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 141960-EP20K300EQC240-2 EP20K300EQC240-2-ND 696-EP20K300EQC240-2 386-EP20K300EQC240-2 EP20K300EQC240-2 EP20K300EQC240-2 EP20K300EQC240-2 EP20K300EQC240-2 EP20K300EQC240-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2 FPGAs (Field Programmable Gate Array) Fpga IC FPGA 152 I/O 240QFP FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 728000 728000 728000 728000 728000 728000
Logic Cells / Logic Blocks 11520 11520 11520 11520 11520
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP Other; PQFP QFP; Other; 240-BQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8V Other; 1.8V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details