Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K300EBC652-1

Description
Manufacturer: Intel Win Source Part Number: 1318246-EP20K300EBC6 52-1 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 12 Mounting: Surface Mount Number of I/O: 408 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 652-BGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 652-BGA ECCN: 3A001A2A Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966681 Base Product Number: EP20K300 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318246-EP20K300EBC6 52-1 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 12 Mounting: Surface Mount Number of I/O: 408 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 652-BGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 652-BGA ECCN: 3A001A2A Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966681 Base Product Number: EP20K300 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318246-EP20K300EBC652-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318246-EP20K300EBC652-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318246-EP20K300EBC652-1
Manufacturer: Intel Win Source Part Number: 1318246-EP20K300EBC6 52-1 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 12 Mounting: Surface Mount Number of I/O: 408 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 652-BGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 652-BGA ECCN: 3A001A2A Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966681 Base Product Number: EP20K300 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 1318246-EP20K300EBC652-1
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 12
Mounting: Surface Mount
Number of I/O: 408
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 652-BGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 652-BGA
ECCN: 3A001A2A
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 966681
Base Product Number: EP20K300
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K300EBC652-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K300EBC652-1
FPGA Programmable Logic Device 696-EP20K300EBC652-1
IC FPGA 408 I/O 652BGA Product overview: EP20K300EBC652-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EBC652-1 can be used for catalog matching and distributor lookup.

IC FPGA 408 I/O 652BGA Product overview: EP20K300EBC652-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EBC652-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EBC652-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K300EBC652-1
IC FPGA 408 I/O 652BGA

IC FPGA 408 I/O 652BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EBC652-1
FPGAs (Field Programmable Gate Array) EP20K300EBC652-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EBC652-1
FPGAs (Field Programmable Gate Array) EP20K300EBC652-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EBC652-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EBC652-1
IC FPGA 408 I/O 652BGA

IC FPGA 408 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318246-EP20K300EBC652-1 696-EP20K300EBC652-1 EP20K300EBC652-1 EP20K300EBC652-1 EP20K300EBC652-1
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 728000 728000 728000 728000
Logic Cells / Logic Blocks 11520 11520 11520 11520
Package Type Other; 652-BGA Other; Tray Other; 652-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details