IC FPGA 144 I/O 208RQFP Product overview: EP20K200RC208-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-3 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 773874-EP20K200RC208
Series: APEX-20K
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 144
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 24
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 144 I/O 208RQFP
APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad
APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad
IC FPGA 144 I/O 208RQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K200RC208-3 | 773874-EP20K200RC208-3 | EP20K200RC208-3 | EP20K200RC208-3 | EP20K200RC208-3 | EP20K200RC208-3 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 | IC FPGA 144 I/O 208RQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | 526000 | 526000 | ||
| Logic Cells / Logic Blocks | 8320 | 8320 | 8320 | 8320 | ||
| Package Type | Other; Tray | Other; 208RQFP | QFP | QFP; Other; 208-BFQFP Exposed Pad | ||
| User I/Os | 144 pins | 144 pins | 144 pins |