Intel Corporation Fpga EP20K200EQC240-1X

Description
Loadable PLD, 1.58ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 1.58ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 1.58ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-1 X can be used for catalog matching and distributor lookup.

Loadable PLD, 1.58ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X - 203699-EP20K200EQC240-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X
203699-EP20K200EQC240-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X 203699-EP20K200EQC240-1X
Manufacturer: Altera Win Source Part Number: 203699-EP20K200EQC24 0-1X Mounting: SMD (SMT) Number of I/O: 168 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203699-EP20K200EQC240-1X
Mounting: SMD (SMT)
Number of I/O: 168
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EQC240-1X-ND
FPGAs (Field Programmable Gate Array) EP20K200EQC240-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC240-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC240-1X
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC240-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC240-1X
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site Datasheet
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K200EQC240-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K200EQC240-1X
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K200EQC240-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC240-1X
FPGAs (Field Programmable Gate Array) EP20K200EQC240-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EQC240-1X 203699-EP20K200EQC240-1X EP20K200EQC240-1X-ND EP20K200EQC240-1X EP20K200EQC240-1X EP20K200EQC240-1X EP20K200EQC240-1X
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1X FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 240-Pin PQFP FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other Other; 1.71V ~ 1.89V
System Gates 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details