Intel Corporation BGA Fpga EP20K200EFC484-3N

Description
Loadable PLD, 2.33ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200EFC484-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EFC484-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.33ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200EFC484-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EFC484-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.33ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200EFC484-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EFC484-3 N can be used for catalog matching and distributor lookup.

Loadable PLD, 2.33ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200EFC484-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EFC484-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EFC484-3N-ND
FPGAs (Field Programmable Gate Array) EP20K200EFC484-3N-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N - 1172125-EP20K200EFC484-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N
1172125-EP20K200EFC484-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N 1172125-EP20K200EFC484-3N
Manufacturer: Altera Win Source Part Number: 1172125-EP20K200EFC4 84-3N Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 376 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K200E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1AFS600-FFGG484ES; M1AFS600-FFG484; M1AFS600-FFG484ES; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 1172125-EP20K200EFC484-3N
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 376
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K200E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): M1AFS600-FFGG484ES; M1AFS600-FFG484; M1AFS600-FFG484ES;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 484-Pin FBGA - EP20K200EFC484-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 484-Pin FBGA
EP20K200EFC484-3N
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 484-Pin FBGA EP20K200EFC484-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EFC484-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EFC484-3N
IC FPGA 376 I/O 484FBGA

IC FPGA 376 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EFC484-3N
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EFC484-3N
IC FPGA 376 I/O 484FBGA

IC FPGA 376 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EFC484-3N
FPGAs (Field Programmable Gate Array) EP20K200EFC484-3N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EFC484-3N EP20K200EFC484-3N-ND 1172125-EP20K200EFC484-3N EP20K200EFC484-3N EP20K200EFC484-3N EP20K200EFC484-3N EP20K200EFC484-3N
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-3N FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 160 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other Other; 1.71V ~ 1.89V
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details