APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 356-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 271 I/O 356BGA
IC FPGA 271 I/O 356BGA
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200EBC356-2 | EP20K200EBC356-2 | EP20K200EBC356-2 | EP20K200EBC356-2 | EP20K200EBC356-2 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | |||
| Logic Cells / Logic Blocks | 8320 | 8320 | |||
| Package Type | Other; 356-LBGA | Other; 356-LBGA | Other; BGA | ||
| User I/Os | 271 pins | 271 pins | 271 pins |