Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N EP20K100FC324-2N

Description
Manufacturer: Altera Win Source Part Number: 773849-EP20K100FC324 -2N Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): EP20K100FC324-2X; EP20K100FC324-2; EP20K100FC324-2V; EP20K100FI324-2XN; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 773849-EP20K100FC324 -2N Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): EP20K100FC324-2X; EP20K100FC324-2; EP20K100FC324-2V; EP20K100FI324-2XN; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K100FC324-2N is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements (LEs) and 53,248 RAM bits, allowing for complex logic implementations and memory functions. The device incorporates a MultiCore architecture that integrates look-up table (LUT) logic, product-term logic, and embedded memory, making it suitable for both register-intensive and combinatorial functions. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, enabling compatibility with 1.8 V, 3.3 V, and 5.0 V devices. It includes advanced clock management features, such as up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The device also supports various I/O standards, including LVDS and PCI, and offers programmable output slew-rate control to minimize switching noise. With its flexible architecture and extensive features, the EP20K100FC324-2N is well-suited for applications requiring high performance and configurability in digital logic design.

Datasheet Summary
Powered by GS/AI

The EP20K100FC324-2N is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements (LEs) and 53,248 RAM bits, allowing for complex logic implementations and memory functions. The device incorporates a MultiCore architecture that integrates look-up table (LUT) logic, product-term logic, and embedded memory, making it suitable for both register-intensive and combinatorial functions. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, enabling compatibility with 1.8 V, 3.3 V, and 5.0 V devices. It includes advanced clock management features, such as up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The device also supports various I/O standards, including LVDS and PCI, and offers programmable output slew-rate control to minimize switching noise. With its flexible architecture and extensive features, the EP20K100FC324-2N is well-suited for applications requiring high performance and configurability in digital logic design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N - 773849-EP20K100FC324-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N
773849-EP20K100FC324-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N 773849-EP20K100FC324-2N
Manufacturer: Altera Win Source Part Number: 773849-EP20K100FC324 -2N Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): EP20K100FC324-2X; EP20K100FC324-2; EP20K100FC324-2V; EP20K100FI324-2XN; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 773849-EP20K100FC324-2N
Series: APEX-20K
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 252
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): EP20K100FC324-2X; EP20K100FC324-2; EP20K100FC324-2V; EP20K100FI324-2XN;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
200MHz 2.5V FPGA Programmable Logic Device - 696-EP20K100FC324-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V FPGA Programmable Logic Device
696-EP20K100FC324-2N
200MHz 2.5V FPGA Programmable Logic Device 696-EP20K100FC324-2N
IC FPGA 252 I/O 324FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA Product overview: EP20K100FC324-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100FC324-2N can be used for catalog matching and distributor lookup.

IC FPGA 252 I/O 324FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA Product overview: EP20K100FC324-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100FC324-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100FC324-2N
FPGAs (Field Programmable Gate Array) EP20K100FC324-2N
APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 324-BGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 324-BGA

Buy Now Datasheet
FPGA 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA - EP20K100FC324-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA
EP20K100FC324-2N
FPGA 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA EP20K100FC324-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100FC324-2N
Embedded - FPGAs (Field Programmable Gate Array) EP20K100FC324-2N
IC FPGA 252 I/O 324FBGA

IC FPGA 252 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773849-EP20K100FC324-2N 696-EP20K100FC324-2N EP20K100FC324-2N EP20K100FC324-2N EP20K100FC324-2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2N 200MHz 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 200MHz 0.22um Technology 2.5V 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
System Gates 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details