Loadable PLD, 2.2ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K100EQC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC208-3
Manufacturer: Intel
Win Source Part Number: 1318256-EP20K100EQC2
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 151
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 208-BFQFP
ECCN: 3A001A2A
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 969518
Base Product Number: EP20K100
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 151 I/O 208QFP
IC FPGA 151 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K100EQC208-3N | 1318256-EP20K100EQC208-3N | EP20K100EQC208-3N-ND | EP20K100EQC208-3N | EP20K100EQC208-3N | EP20K100EQC208-3N | EP20K100EQC208-3N |
| Product Name | Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other | |||
| System Gates | 263000 | 263000 | 263000 | ||||
| Logic Cells / Logic Blocks | 4160 | 4160 | 4160 |