Intel Corporation 250MHz 1.8V FPGA Programmable Logic Device EP20K100EFI144-2X

Description
FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFI144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI144-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFI144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI144-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 1.8V FPGA Programmable Logic Device - 696-EP20K100EFI144-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1.8V FPGA Programmable Logic Device
696-EP20K100EFI144-2X
250MHz 1.8V FPGA Programmable Logic Device 696-EP20K100EFI144-2X
FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFI144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI144-2 X can be used for catalog matching and distributor lookup.

FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFI144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFI144-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K100EFI144-2X-ND
FPGAs (Field Programmable Gate Array) EP20K100EFI144-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X - 773841-EP20K100EFI144-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X
773841-EP20K100EFI144-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X 773841-EP20K100EFI144-2X
Manufacturer: Altera Win Source Part Number: 773841-EP20K100EFI14 4-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): A3P125-2FG144; A3P125-FGG144I; A3P060-FFG144; A3P125-FFGG144; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 773841-EP20K100EFI144-2X
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 93
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FBGA (13x13)
Alternative Parts (Cross-Reference): A3P125-2FG144; A3P125-FGG144I; A3P060-FFG144; A3P125-FFGG144;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EFI144-2X
FPGAs (Field Programmable Gate Array) EP20K100EFI144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFI144-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFI144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K100EFI144-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K100EFI144-2X
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K100EFI144-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFI144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFI144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K100EFI144-2X EP20K100EFI144-2X-ND 773841-EP20K100EFI144-2X EP20K100EFI144-2X EP20K100EFI144-2X EP20K100EFI144-2X EP20K100EFI144-2X
Product Name 250MHz 1.8V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFI144-2X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 263000 263000 263000 263000
Internal Frequency 250 MHz
User I/Os 93 pins 93 pins 93 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|ZBT SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details