Intel Corporation FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2X-ND
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
Loadable PLD, 2.13ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K1000EFC672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 2X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.13ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K1000EFC672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355380-EP20K1000EFC672-2X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355380-EP20K1000EFC672-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355380-EP20K1000EFC672-2X
Win Source Part Number: 1355380-EP20K1000EFC 672-2X Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: APEX-20KE® Package: Tray Product Status: Obsolete Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Base Product Number: EP20K1000 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A2A Voltage - Supply: 1.71V ~ 1.89V Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of I/O: 508 Number of LABs/CLBs: 3840 Number of Gates: 1772000

Win Source Part Number: 1355380-EP20K1000EFC672-2X
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: APEX-20KE®
Package: Tray
Product Status: Obsolete
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Base Product Number: EP20K1000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A2A
Voltage - Supply: 1.71V ~ 1.89V
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of I/O: 508
Number of LABs/CLBs: 3840
Number of Gates: 1772000

Buy Now Datasheet
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K1000EFC672-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K1000EFC672-2X
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K1000EFC672-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2X
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA - 386-EP20K1000EFC672-2X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA
386-EP20K1000EFC672-2X
FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA 386-EP20K1000EFC672-2X
FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA

FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K1000EFC672-2X-ND 696-EP20K1000EFC672-2X 1355380-EP20K1000EFC672-2X EP20K1000EFC672-2X EP20K1000EFC672-2X EP20K1000EFC672-2X EP20K1000EFC672-2X 386-EP20K1000EFC672-2X
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz CMOS Technology 1.8V 672-Pin FC-FBGA
Package Type Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz 160 MHz
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.8V
Unlock Full Specs
to access all available technical data