Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N EP20K1000CF672C7N

Description
Manufacturer: Intel Win Source Part Number: 918145-EP20K1000CF67 2C7N Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 508 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918145-EP20K1000CF67 2C7N Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 508 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N - 918145-EP20K1000CF672C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N
918145-EP20K1000CF672C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N 918145-EP20K1000CF672C7N
Manufacturer: Intel Win Source Part Number: 918145-EP20K1000CF67 2C7N Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 508 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918145-EP20K1000CF672C7N
Series: APEX-20KC®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 508
Part Status: Obsolete
Family Name: EP20K1000
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K1000CF672C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000CF672C7N
FPGA Programmable Logic Device 696-EP20K1000CF672C7N
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000CF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C7 N can be used for catalog matching and distributor lookup.

IC FPGA 508 I/O 672FBGA Product overview: EP20K1000CF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EP20K1000CF672C7N - Rochester Electronics
Newburyport, MA, United States
Loadable PLD, 1.49ns, PBGA672

Loadable PLD, 1.49ns, PBGA672

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF672C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C7N
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF672C7N
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C7N
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO - 386-EP20K1000CF672C7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO
386-EP20K1000CF672C7N
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO 386-EP20K1000CF672C7N
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO

FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF672C7N
FPGAs (Field Programmable Gate Array) EP20K1000CF672C7N
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF672C7N
FPGAs (Field Programmable Gate Array) EP20K1000CF672C7N
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 672-BBGA, FCBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918145-EP20K1000CF672C7N 696-EP20K1000CF672C7N EP20K1000CF672C7N EP20K1000CF672C7N EP20K1000CF672C7N 386-EP20K1000CF672C7N EP20K1000CF672C7N EP20K1000CF672C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macros 508 IO FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-FBGA (27x27) Other; Bulk Other; PBGA672 Other; 672-BBGA, FCBGA Other; 672-BBGA Other; 672-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 508 pins 508 pins 508 pins 508 pins
Supply Voltage Other; 1.71V ~ 1.89V Other Other; 1.8V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data