Intel Corporation Fpga EP20K1000CF33C8

Description
Loadable PLD, 1.79ns, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP20K1000CF33C8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 1.79ns, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP20K1000CF33C8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 1.79ns, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP20K1000CF33C8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C8 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.79ns, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP20K1000CF33C8 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1025933-EP20K1000CF33C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1025933-EP20K1000CF33C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1025933-EP20K1000CF33C8
Win Source Part Number: 1025933-EP20K1000CF3 3C8 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX-20KC® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP1SGX40DF1020C6; EP1S40F1020C5; EP1SGX40DF1020C7; XC4VLX40-10FFG1148CE P20K1000CF33C-8; ECCN: 3A001A2A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974202 Base Product Number: EP20K1000 Product Status: Obsolete

Win Source Part Number: 1025933-EP20K1000CF33C8
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX-20KC®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 708
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP1SGX40DF1020C6; EP1S40F1020C5; EP1SGX40DF1020C7; XC4VLX40-10FFG1148CEP20K1000CF33C-8;
ECCN: 3A001A2A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974202
Base Product Number: EP20K1000
Product Status: Obsolete

Buy Now Datasheet
 - EP20K1000CF33C8 - Rochester Electronics
Newburyport, MA, United States
Loadable PLD, 1.79ns, PBGA1020

Loadable PLD, 1.79ns, PBGA1020

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C8-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C8-ND
FPGAs (Field Programmable Gate Array) EP20K1000CF33C8-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF33C8
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF33C8
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF33C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF33C8
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C8
FPGAs (Field Programmable Gate Array) EP20K1000CF33C8
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 1020-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C8
FPGAs (Field Programmable Gate Array) EP20K1000CF33C8
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet
FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA - EP20K1000CF33C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA
EP20K1000CF33C8
FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA EP20K1000CF33C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000CF33C8 1025933-EP20K1000CF33C8 EP20K1000CF33C8 EP20K1000CF33C8-ND EP20K1000CF33C8 EP20K1000CF33C8 EP20K1000CF33C8 EP20K1000CF33C8 EP20K1000CF33C8
Product Name Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
System Gates 1.77E6 1.77E6 1.77E6
Logic Cells / Logic Blocks 38400 38400 38400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details