Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N EP1SGX40GF1020C6N

Description
Manufacturer: Altera Win Source Part Number: 015430-EP1SGX40GF102 0C6N Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015430-EP1SGX40GF102 0C6N Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N - 015430-EP1SGX40GF1020C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N
015430-EP1SGX40GF1020C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N 015430-EP1SGX40GF1020C6N
Manufacturer: Altera Win Source Part Number: 015430-EP1SGX40GF102 0C6N Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015430-EP1SGX40GF1020C6N
Mounting: SMD (SMT)
Number of I/O: 624
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX40GF1020C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX40GF1020C6N
FPGA Programmable Logic Device 696-EP1SGX40GF1020C6N
IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C6 N can be used for catalog matching and distributor lookup.

IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX40GF1020C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX40GF1020C6N
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX40GF1020C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C6N
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C6N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015430-EP1SGX40GF1020C6N 696-EP1SGX40GF1020C6N EP1SGX40GF1020C6N EP1SGX40GF1020C6N EP1SGX40GF1020C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6N FPGA Programmable Logic Device FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Package Type Other; 1020-FBGA (33x33) Other; 1020-FBGA (33x33) Other; FC-FBGA Other; 1020-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details