Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N EP1SGX25FF1020C7N

Description
Manufacturer: Altera Win Source Part Number: 1172117-EP1SGX25FF10 20C7N Series: Stratix GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FFN10 20C; LFSCM3GA25EP1-5FFA10 20C; LFSC3GA25E-5FFN1020I ; Introduction Date: February 17, 2005 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172117-EP1SGX25FF10 20C7N Series: Stratix GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FFN10 20C; LFSCM3GA25EP1-5FFA10 20C; LFSC3GA25E-5FFN1020I ; Introduction Date: February 17, 2005 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N - 1172117-EP1SGX25FF1020C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N
1172117-EP1SGX25FF1020C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N 1172117-EP1SGX25FF1020C7N
Manufacturer: Altera Win Source Part Number: 1172117-EP1SGX25FF10 20C7N Series: Stratix GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FFN10 20C; LFSCM3GA25EP1-5FFA10 20C; LFSC3GA25E-5FFN1020I ; Introduction Date: February 17, 2005 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172117-EP1SGX25FF1020C7N
Series: Stratix GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1020-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 607
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Family Name: EP1SGX25F
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 1020-FBGA (33x33)
Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FFN1020C; LFSCM3GA25EP1-5FFA1020C; LFSC3GA25E-5FFN1020I;
Introduction Date: February 17, 2005
ECCN: 3A991
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Section I. Stratix GX Device Family Data Sheet Product overview: EP1SGX25FF1020C7N from Altera (Intel) is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25FF1020C7 N can be used for catalog matching and distributor lookup.

Section I. Stratix GX Device Family Data Sheet Product overview: EP1SGX25FF1020C7N from Altera (Intel) is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25FF1020C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX25FF1020C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX25FF1020C7N
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX25FF1020C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25FF1020C7N
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020C7N
FPGAs (Field Programmable Gate Array) EP1SGX25FF1020C7N
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172117-EP1SGX25FF1020C7N 696-EP1SGX25FF1020C7N EP1SGX25FF1020C7N EP1SGX25FF1020C7N EP1SGX25FF1020C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7N Fpga FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25660 25660 25660 25660
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details