Intel Corporation 4385.97MHz 1.5V FPGA Programmable Logic Device EP1SGX10DF672C7N

Description
FPGA Stratix® GX Family 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10DF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4385.97MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4385.97MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® GX Family 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10DF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4385.97MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4385.97MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4385.97MHz 1.5V FPGA Programmable Logic Device - 696-EP1SGX10DF672C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4385.97MHz 1.5V FPGA Programmable Logic Device
696-EP1SGX10DF672C7N
4385.97MHz 1.5V FPGA Programmable Logic Device 696-EP1SGX10DF672C7N
FPGA Stratix® GX Family 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10DF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4385.97MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4385.97MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7N can be used for catalog matching and distributor lookup.

FPGA Stratix® GX Family 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10DF672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4385.97MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4385.97MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7N-ND
FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7N-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N - 081046-EP1SGX10DF672C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N
081046-EP1SGX10DF672C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N 081046-EP1SGX10DF672C7N
Manufacturer: Altera Win Source Part Number: 081046-EP1SGX10DF672 C7N Mounting: SMD (SMT) Number of I/O: 362 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC3S500E-5FGG320C; EP1SGX10DF672I7; EP1SGX10DF672I5N; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081046-EP1SGX10DF672C7N
Mounting: SMD (SMT)
Number of I/O: 362
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC3S500E-5FGG320C; EP1SGX10DF672I7; EP1SGX10DF672I5N;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX10DF672C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX10DF672C7N
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX10DF672C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7N
FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7N
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1SGX10DF672C7N EP1SGX10DF672C7N-ND 081046-EP1SGX10DF672C7N EP1SGX10DF672C7N EP1SGX10DF672C7N EP1SGX10DF672C7N EP1SGX10DF672C7N
Product Name 4385.97MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7N FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Pins 672 672
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; FC-FBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 10570 10570 10570
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details