Intel Corporation 450.05MHz 1.5V FPGA Programmable Logic Device EP1S80F1508C6

Description
FPGA Stratix® Family 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S80F1508C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1508C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® Family 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S80F1508C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1508C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450.05MHz 1.5V FPGA Programmable Logic Device - 696-EP1S80F1508C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450.05MHz 1.5V FPGA Programmable Logic Device
696-EP1S80F1508C6
450.05MHz 1.5V FPGA Programmable Logic Device 696-EP1S80F1508C6
FPGA Stratix® Family 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S80F1508C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1508C6 can be used for catalog matching and distributor lookup.

FPGA Stratix® Family 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S80F1508C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1508C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1441-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1441-ND
FPGAs (Field Programmable Gate Array) 544-1441-ND
Stratix® Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 - 870488-EP1S80F1508C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6
870488-EP1S80F1508C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 870488-EP1S80F1508C6
Manufacturer: Intel Win Source Part Number: 870488-EP1S80F1508C6 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA Package: Tray Package: 1508-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 1203 Part Status: Obsolete Family Name: EP1S80 Categories: Integrated Circuits (ICs) Case / Package: 1508-FBGA, FC (40x40) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1441, 966654

Manufacturer: Intel
Win Source Part Number: 870488-EP1S80F1508C6
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA
Package: Tray
Package: 1508-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 1203
Part Status: Obsolete
Family Name: EP1S80
Categories: Integrated Circuits (ICs)
Case / Package: 1508-FBGA, FC (40x40)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1441, 966654

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S80F1508C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S80F1508C6
IC FPGA 1203 I/O 1508FBGA

IC FPGA 1203 I/O 1508FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S80F1508C6
FPGAs (Field Programmable Gate Array) EP1S80F1508C6
IC FPGA 1203 I/O 1508FBGA

IC FPGA 1203 I/O 1508FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S80F1508C6
Embedded - FPGAs (Field Programmable Gate Array) EP1S80F1508C6
IC FPGA 1203 I/O 1508FBGA

IC FPGA 1203 I/O 1508FBGA

Supplier's Site Datasheet
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA - EP1S80F1508C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA
EP1S80F1508C6
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA EP1S80F1508C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80F1508C6
FPGAs (Field Programmable Gate Array) EP1S80F1508C6
Stratix® Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 1203 7427520 79040 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S80F1508C6 544-1441-ND 870488-EP1S80F1508C6 EP1S80F1508C6 EP1S80F1508C6 EP1S80F1508C6 EP1S80F1508C6 EP1S80F1508C6
Product Name 450.05MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1508C6 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Pins 1508 1508
Package Type Other; 1508-BBGA, FCBGA Other; 1508-FBGA, FC (40x40) Other; 1508-BBGA, FCBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details