Intel Corporation FPGA Programmable Logic Device EP1S80F1020C6N

Description
Field Programmable Gate Array, 79040-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S80F1020C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 79040-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S80F1020C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S80F1020C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S80F1020C6N
FPGA Programmable Logic Device 696-EP1S80F1020C6N
Field Programmable Gate Array, 79040-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S80F1020C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 79040-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S80F1020C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N - 134323-EP1S80F1020C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N
134323-EP1S80F1020C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N 134323-EP1S80F1020C6N
Manufacturer: Altera Win Source Part Number: 134323-EP1S80F1020C6 N Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 7904 Number of Logic Elements/Cells: 79040 Total RAM Bits: 7427520 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 134323-EP1S80F1020C6N
Mounting: SMD (SMT)
Number of I/O: 773
Number of LABs/CLBs: 7904
Number of Logic Elements/Cells: 79040
Total RAM Bits: 7427520
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S80F1020C6N-ND
FPGAs (Field Programmable Gate Array) EP1S80F1020C6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80F1020C6N
FPGAs (Field Programmable Gate Array) EP1S80F1020C6N
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S80F1020C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S80F1020C6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S80F1020C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S80F1020C6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S80F1020C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S80F1020C6N
FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S80F1020C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S80F1020C6N 134323-EP1S80F1020C6N EP1S80F1020C6N-ND EP1S80F1020C6N EP1S80F1020C6N EP1S80F1020C6N EP1S80F1020C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C6N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 79040 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
Logic Cells / Logic Blocks 79040 79040 79040 79040
Package Type Other; FBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Internal Frequency 100 MHz
User I/Os 773 pins 773 pins 773 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details