IC FPGA 773 I/O 1020FBGA Product overview: EP1S80F1020C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C5 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 745584-EP1S80F1020C5
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 0525/0513
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FPGA 773 I/O 1020FBGA
IC FPGA 773 I/O 1020FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA, FCBGA
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA
FPGA - Field Programmable Gate Array FPGA - Stratix I 7904 LABs 773 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S80F1020C5 | 745584-EP1S80F1020C5 | EP1S80F1020C5 | EP1S80F1020C5 | EP1S80F1020C5 | EP1S80F1020C5 | EP1S80F1020C5 | 386-EP1S80F1020C5 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 79040 Cells 500MHz 130nm Technology 1.5V 1020-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Stratix I 7904 LABs 773 IOs |
| Logic Cells / Logic Blocks | 79040 | 79040 | 79040 | 79040 | 79040 | |||
| Package Type | Other; Bulk | Other; FC-FBGA | Other; 1020-BBGA, FCBGA | Other; 1020-BBGA | Other; 1020-BBGA | |||
| User I/Os | 773 pins | 773 pins | 773 pins | 773 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |