Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 EP1S60F1020I6

Description
Manufacturer: Altera Win Source Part Number: 084359-EP1S60F1020I6 Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Family Name: EP1S60 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA40EP1-6FF102 0I; LFSCM3GA15EP1-7FFN10 20I; LFSCM3GA15EP1-7FF102 0C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084359-EP1S60F1020I6 Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Family Name: EP1S60 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA40EP1-6FF102 0I; LFSCM3GA15EP1-7FFN10 20I; LFSCM3GA15EP1-7FF102 0C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 - 084359-EP1S60F1020I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6
084359-EP1S60F1020I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 084359-EP1S60F1020I6
Manufacturer: Altera Win Source Part Number: 084359-EP1S60F1020I6 Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Family Name: EP1S60 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA40EP1-6FF102 0I; LFSCM3GA15EP1-7FFN10 20I; LFSCM3GA15EP1-7FF102 0C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084359-EP1S60F1020I6
Mounting: SMD (SMT)
Number of I/O: 773
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Family Name: EP1S60
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): LFSCM3GA40EP1-6FF1020I; LFSCM3GA15EP1-7FFN1020I; LFSCM3GA15EP1-7FF1020C;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S60F1020I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S60F1020I6
FPGA Programmable Logic Device 696-EP1S60F1020I6
Field Programmable Gate Array, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S60F1020I6-ND
FPGAs (Field Programmable Gate Array) EP1S60F1020I6-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60F1020I6
FPGAs (Field Programmable Gate Array) EP1S60F1020I6
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S60F1020I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S60F1020I6
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S60F1020I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020I6
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020I6
Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020I6
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084359-EP1S60F1020I6 696-EP1S60F1020I6 EP1S60F1020I6-ND EP1S60F1020I6 EP1S60F1020I6 EP1S60F1020I6 EP1S60F1020I6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020I6 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 57120 57120 57120
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details