Intel Corporation Electronic Wholesale - EP1S60F1020C5 EP1S60F1020C5

Description
Manufacturer: Intel Win Source Part Number: 758683-EP1S60F1020C5 Mounting Style: SMD Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1020-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: EP1S60 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 758683-EP1S60F1020C5 Mounting Style: SMD Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1020-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: EP1S60 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - EP1S60F1020C5 - 758683-EP1S60F1020C5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - EP1S60F1020C5
758683-EP1S60F1020C5
Electronic Wholesale - EP1S60F1020C5 758683-EP1S60F1020C5
Manufacturer: Intel Win Source Part Number: 758683-EP1S60F1020C5 Mounting Style: SMD Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1020-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: EP1S60 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 758683-EP1S60F1020C5
Mounting Style: SMD
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Categories: Integrated Circuits
Supplier Device Package: 1020-FBGA (33x33)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1020-BBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S60
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 773
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGA Programmable Logic Device - 696-EP1S60F1020C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S60F1020C5
FPGA Programmable Logic Device 696-EP1S60F1020C5
Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020C5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S60F1020C5-ND
FPGAs (Field Programmable Gate Array) EP1S60F1020C5-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020C5
Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020C5
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 57120 Cells 500MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S60F1020C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 57120 Cells 500MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S60F1020C5
FPGA 57120 Cells 500MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S60F1020C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60F1020C5
FPGAs (Field Programmable Gate Array) EP1S60F1020C5
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs - 386-EP1S60F1020C5 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs
386-EP1S60F1020C5
FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs 386-EP1S60F1020C5
FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020C5
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758683-EP1S60F1020C5 696-EP1S60F1020C5 EP1S60F1020C5-ND EP1S60F1020C5 EP1S60F1020C5 EP1S60F1020C5 386-EP1S60F1020C5 EP1S60F1020C5
Product Name Electronic Wholesale - EP1S60F1020C5 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 57120 Cells 500MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Stratix I 5712 LABs 773 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 Other; 1.425V ~ 1.575V Other; 1.5V Other
Logic Cells / Logic Blocks 57120 57120 57120 57120
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details