Intel Corporation 450.05MHz 1.5V FPGA Programmable Logic Device EP1S40F1508C6N

Description
FPGA Stratix® Family 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S40F1508C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® Family 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S40F1508C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450.05MHz 1.5V FPGA Programmable Logic Device - 696-EP1S40F1508C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450.05MHz 1.5V FPGA Programmable Logic Device
696-EP1S40F1508C6N
450.05MHz 1.5V FPGA Programmable Logic Device 696-EP1S40F1508C6N
FPGA Stratix® Family 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S40F1508C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C6N can be used for catalog matching and distributor lookup.

FPGA Stratix® Family 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Product overview: EP1S40F1508C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N - 143868-EP1S40F1508C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N
143868-EP1S40F1508C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N 143868-EP1S40F1508C6N
Manufacturer: Altera Win Source Part Number: 143868-EP1S40F1508C6 N Mounting: SMD (SMT) Number of I/O: 822 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 143868-EP1S40F1508C6N
Mounting: SMD (SMT)
Number of I/O: 822
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S40F1508C6N-ND
FPGAs (Field Programmable Gate Array) EP1S40F1508C6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1508C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1508C6N
IC FPGA 822 I/O 1508FBGA

IC FPGA 822 I/O 1508FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1508C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1508C6N
IC FPGA 822 I/O 1508FBGA

IC FPGA 822 I/O 1508FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA - EP1S40F1508C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA
EP1S40F1508C6N
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA EP1S40F1508C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1508C6N
FPGAs (Field Programmable Gate Array) EP1S40F1508C6N
Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40F1508C6N 143868-EP1S40F1508C6N EP1S40F1508C6N-ND EP1S40F1508C6N EP1S40F1508C6N EP1S40F1508C6N EP1S40F1508C6N
Product Name 450.05MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Internal Frequency 450 MHz
User I/Os 822 pins 822 pins 822 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR SDRAM|FCRAM|QDR II+SRAM|ZBT SRAM
External Clocks 16
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details