Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA
IC FPGA 773 I/O 1020FBGA
IC FPGA 773 I/O 1020FBGA
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S40F1020I6AA-ND | EP1S40F1020I6AA | EP1S40F1020I6AA | EP1S40F1020I6AA |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-BBGA | Other; 1020-BBGA | ||
| Pins | 1020 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 41250 | 41250 |