Intel Corporation FPGA Programmable Logic Device EP1S40B956C6N

Description
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S40B956C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40B956C6N
FPGA Programmable Logic Device 696-EP1S40B956C6N
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6N can be used for catalog matching and distributor lookup.

IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - 738091-EP1S40B956C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N
738091-EP1S40B956C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N 738091-EP1S40B956C6N
Manufacturer: Altera Win Source Part Number: 738091-EP1S40B956C6N Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 956-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 683 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Family Name: EP1S40 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 956-BGA (40x40) Alternative Parts (Cross-Reference): EP1S40B956C6; EP1S40B956C6ES; EP1S40B956I6ES; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 738091-EP1S40B956C6N
Series: Stratix
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 956-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 683
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Family Name: EP1S40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 956-BGA (40x40)
Alternative Parts (Cross-Reference): EP1S40B956C6; EP1S40B956C6ES; EP1S40B956I6ES;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40B956C6N
FPGAs (Field Programmable Gate Array) EP1S40B956C6N
Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40B956C6N
FPGAs (Field Programmable Gate Array) EP1S40B956C6N
Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40B956C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40B956C6N
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40B956C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S40B956C6N
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40B956C6N 738091-EP1S40B956C6N EP1S40B956C6N EP1S40B956C6N EP1S40B956C6N EP1S40B956C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 956-BBGA Other; 956-BBGA
User I/Os 683 pins 683 pins 683 pins 683 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details