IC FPGA 597 I/O 780FBGA Product overview: EP1S30F780I8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780I8 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918124-EP1S30F780I8
Series: Stratix®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA
Package: Tray
Package: 780-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 597
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA
IC FPGA 597 I/O 780FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S30F780I8 | 918124-EP1S30F780I8 | EP1S30F780I8 | EP1S30F780I8 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I8 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-FBGA (29x29) | Other; 780-BBGA, FCBGA | |
| User I/Os | 597 pins | 597 pins | 597 pins | |
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |