Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 EP1S30F780I6

Description
Manufacturer: Intel Win Source Part Number: 714175-EP1S30F780I6 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 714175-EP1S30F780I6 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - 714175-EP1S30F780I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6
714175-EP1S30F780I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 714175-EP1S30F780I6
Manufacturer: Intel Win Source Part Number: 714175-EP1S30F780I6 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 780-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 714175-EP1S30F780I6
Mounting Style: SMD
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 3317184
Categories: Integrated Circuits
Supplier Device Package: 780-FBGA (29x29)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 780-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S30
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
The number of I/O: 597
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1861-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1861-ND
FPGAs (Field Programmable Gate Array) 544-1861-ND
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Buy Now Datasheet
450.05MHz 1.5V FPGA Programmable Logic Device - 696-EP1S30F780I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450.05MHz 1.5V FPGA Programmable Logic Device
696-EP1S30F780I6
450.05MHz 1.5V FPGA Programmable Logic Device 696-EP1S30F780I6
FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S30F780I6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780I6 can be used for catalog matching and distributor lookup.

FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S30F780I6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F780I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30F780I6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F780I6
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F780I6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S30F780I6
FPGAs (Field Programmable Gate Array) EP1S30F780I6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F780I6
FPGAs (Field Programmable Gate Array) EP1S30F780I6
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F780I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F780I6
FPGAs (Field Programmable Gate Array) EP1S30F780I6
Stratix® Field Programmable Gate Array (FPGA) IC 597 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 780-BBGA, FCBGA

Buy Now
FPGA32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S30F780I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S30F780I6
FPGA32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S30F780I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 714175-EP1S30F780I6 544-1861-ND 696-EP1S30F780I6 EP1S30F780I6 EP1S30F780I6 EP1S30F780I6 EP1S30F780I6 EP1S30F780I6 EP1S30F780I6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780I6 FPGAs (Field Programmable Gate Array) 450.05MHz 1.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA32470 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 32470 32470 32470
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Pins 780
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details