Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N EP1S25F672C8N

Description
Manufacturer: Altera Win Source Part Number: 015413-EP1S25F672C8N Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 015413-EP1S25F672C8N Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N - 015413-EP1S25F672C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N
015413-EP1S25F672C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N 015413-EP1S25F672C8N
Manufacturer: Altera Win Source Part Number: 015413-EP1S25F672C8N Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015413-EP1S25F672C8N
Mounting: SMD (SMT)
Number of I/O: 473
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Family Name: EP1S25
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F672C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S25F672C8N-ND
FPGAs (Field Programmable Gate Array) EP1S25F672C8N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S25F672C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S25F672C8N
FPGA Programmable Logic Device 696-EP1S25F672C8N
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1S25F672C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672C8N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1S25F672C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F672C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S25F672C8N
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S25F672C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S25F672C8N
FPGAs (Field Programmable Gate Array) EP1S25F672C8N
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F672C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F672C8N
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F672C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F672C8N
FPGAs (Field Programmable Gate Array) EP1S25F672C8N
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA 25660 Cells 357.14MHz 130nm Technology 1.5V 672-Pin FBGA - EP1S25F672C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 357.14MHz 130nm Technology 1.5V 672-Pin FBGA
EP1S25F672C8N
FPGA 25660 Cells 357.14MHz 130nm Technology 1.5V 672-Pin FBGA EP1S25F672C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015413-EP1S25F672C8N EP1S25F672C8N-ND 696-EP1S25F672C8N EP1S25F672C8N EP1S25F672C8N EP1S25F672C8N EP1S25F672C8N EP1S25F672C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 357.14MHz 130nm Technology 1.5V 672-Pin FBGA
Logic Cells / Logic Blocks 25660 25660 25660
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details