Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA
IC FPGA 473 I/O 672BGA
IC FPGA 473 I/O 672BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S25B672C6-ND | EP1S25B672C6 | EP1S25B672C6 | EP1S25B672C6 | EP1S25B672C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 672-Pin BGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; BGA | Other; 672-BBGA | ||
| Pins | 672 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 25660 | 25660 |