Intel Corporation 420.17MHz 1.5V FPGA Programmable Logic Device EP1S20F780C7N

Description
FPGA, 18460 Cells, 586 I/Os, 420.17MHz, 1.5V, FBGA Product overview: EP1S20F780C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 18460 Cells, 586 I/Os, 420.17MHz, 1.5V, FBGA Product overview: EP1S20F780C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420.17MHz 1.5V FPGA Programmable Logic Device - 696-EP1S20F780C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420.17MHz 1.5V FPGA Programmable Logic Device
696-EP1S20F780C7N
420.17MHz 1.5V FPGA Programmable Logic Device 696-EP1S20F780C7N
FPGA, 18460 Cells, 586 I/Os, 420.17MHz, 1.5V, FBGA Product overview: EP1S20F780C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7N can be used for catalog matching and distributor lookup.

FPGA, 18460 Cells, 586 I/Os, 420.17MHz, 1.5V, FBGA Product overview: EP1S20F780C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1855-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1855-ND
FPGAs (Field Programmable Gate Array) 544-1855-ND
Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N - 015408-EP1S20F780C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N
015408-EP1S20F780C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N 015408-EP1S20F780C7N
Manufacturer: Altera Win Source Part Number: 015408-EP1S20F780C7N Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Family Name: EP1S20 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP1S20F780C7ES; EP1S20F780C7; EP1S20F780I7; EP1S20F780I7N; Introduction Date: September 06, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015408-EP1S20F780C7N
Mounting: SMD (SMT)
Number of I/O: 586
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Family Name: EP1S20
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): EP1S20F780C7ES; EP1S20F780C7; EP1S20F780I7; EP1S20F780I7N;
Introduction Date: September 06, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F780C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F780C7N
IC FPGA 586 I/O 780FBGA

IC FPGA 586 I/O 780FBGA

Supplier's Site
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S20F780C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S20F780C7N
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S20F780C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F780C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F780C7N
FPGAs (Field Programmable Gate Array) EP1S20F780C7N
Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F780C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F780C7N
IC FPGA 586 I/O 780FBGA

IC FPGA 586 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S20F780C7N 544-1855-ND 015408-EP1S20F780C7N EP1S20F780C7N EP1S20F780C7N EP1S20F780C7N EP1S20F780C7N
Product Name 420.17MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 18460 18460 18460 18460
Package Type Other; FBGA Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FC-FBGA Other; 780-BBGA, FCBGA
Internal Frequency 66 MHz
User I/Os 586 pins 586 pins 586 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details