Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
IC FPGA 426 I/O 780FBGA
IC FPGA 426 I/O 780FBGA
IC FPGA 426 I/O 780FBGA
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S10F780C5-ND | 386-EP1S10F780C5 | EP1S10F780C5 | EP1S10F780C5 | EP1S10F780C5 | EP1S10F780C5 |
| Product Name | FPGAs (Field Programmable Gate Array) | IC FPGA 426 I/O 780FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 10570 Cells 500MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA |
| Package Type | Other; 780-BBGA | Other; 780-BBGA | Other; 780-BBGA | Other; FC-FBGA | ||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 10570 | 10570 | 10570 |