Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7 EP1S10B672I7

Description
Manufacturer: Intel Win Source Part Number: 918106-EP1S10B672I7 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 345 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918106-EP1S10B672I7 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 345 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7 - 918106-EP1S10B672I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7
918106-EP1S10B672I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7 918106-EP1S10B672I7
Manufacturer: Intel Win Source Part Number: 918106-EP1S10B672I7 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 345 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-BGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 918106-EP1S10B672I7
Series: Stratix®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 345
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-BGA (35x35)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S10B672I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S10B672I7
FPGA Programmable Logic Device 696-EP1S10B672I7
IC FPGA 345 I/O 672BGA Product overview: EP1S10B672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10B672I7 can be used for catalog matching and distributor lookup.

IC FPGA 345 I/O 672BGA Product overview: EP1S10B672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10B672I7 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S10B672I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10B672I7
FPGAs (Field Programmable Gate Array) EP1S10B672I7
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10B672I7
Embedded - FPGAs (Field Programmable Gate Array) EP1S10B672I7
IC FPGA 345 I/O 672BGA

IC FPGA 345 I/O 672BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918106-EP1S10B672I7 696-EP1S10B672I7 EP1S10B672I7 EP1S10B672I7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672I7 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA (35x35) Other; 672-BBGA Other; 672-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
User I/Os 345 pins 345 pins 345 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details